Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.13
SO-8 Package |
ESD Rating: IEC 61000-4-2 (ESD), 15kV (air), 8kV (contact) IEC 61000-4-4 (EFT), 40A (5/50 ns) IEC 61000-4-5 (lightning), 12A (8/20 s) |
UL Flammability Rating of 94 V-0 |
These devices are Pb-Free, Halogen Free/BFR Free, and are RoHS Compliant |
High Speed Communication Line Protection |
LAN/WAN Equipment |
Servers |
Description | SMDA05CDR2G, 4 CHANNEL BIDIRECTIONAL |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 8 |
Direction | Bidirectional |
C Max (pF) | 350 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 5 |
IR Max (µA) | 20 |
PPK Max (W) | 300 |
Package Type | SOIC-8 |
Tvs Rectifier Array, 4-Channel, So8 | Newark Electronics |
DIODE, TVS ESD, DATA LINES, 8SOIC | element14 |
SMDA Series 11 V 300W Bi-Directional Transient Voltage Suppressor Diode - SOIC-8 | Future Electronics |
ESD Suppressor Diode Arrays ±15KV 8-Pin SOIC N T/R | Avnet America |
ESD Suppressor Diode Arrays �15KV 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMDA05CDR2G?
Additional datasheets, footprints and schematics for SMDA05CDR2G are listed on our Part Details page. You can also find images and similar parts to SMDA05CDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMDA05CDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMDA05CDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMDA05CDR2G fall under?
The SMDA05CDR2G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMDA05CDR2G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMDA05CDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the SMDA05CDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMDA05CDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SMDA05CDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMDA05CDR2G often in real-time on the comparison pages.
What if I can't find stock of SMDA05CDR2G?
You can fill out our help required form which you can use to request a quote for SMDA05CDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.