Status: | Unknown |
---|---|
Series: | PolySwitch SMD Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
4,865
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
5,414
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
5,414
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
5,414
in stock
|
Buy Now | |
element14
from US$0.32
|
4,865
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch SMD Series |
Holding Current | 1.25A |
Tripping Current | 2.5A |
Voltage Rating | 15VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMD Series 15 V 1.25 A Ihold Surface Mount PolySwitch Resettable Fuse | Future Electronics |
POLYSWITCH, SMD, 1.25A | element14 |
SMD PolySwitch Resett. Device 15V 1,25A | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | PolySwitch Series |
RoHS: | Unknown |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch Series |
Holding Current | 1.25A |
Tripping Current | 2.5A |
Voltage Rating | 15VDC |
Operating Temperature Min | -40 C |
Operating Temperature Max | 85 C |
External Depth | 3mm |
Smd125F-2 |Raychem Te Connectivity SMD125F-2 | Newark Electronics |
PTC Resettable Fuse 40A 15VDC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMD125F-2?
Additional datasheets, footprints and schematics for SMD125F-2 are listed on our Part Details page. You can also find images and similar parts to SMD125F-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMD125F-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMD125F-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMD125F-2 fall under?
The SMD125F-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to SMD125F-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMD125F-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SMD125F-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMD125F-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for SMD125F-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMD125F-2 often in real-time on the comparison pages.
What if I can't find stock of SMD125F-2?
You can fill out our help required form which you can use to request a quote for SMD125F-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.