Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,272
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,007
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
3,000
in stock
|
Buy Now | |
element14
from US$0.23
|
2,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,279
in stock
|
Buy Now | |
EBV Elektronik
-
|
381,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 9 V |
Breakdown VoltageVBR Min(V) | 10 V |
BreakdownVoltageVBR Max (V) | 11.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 15.4 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 9V, 97.4A, DO-214AB | Distrelec |
TVS DIODE, UNIDIR, 9V, DO-214AB | element14 |
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | Future Electronics |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ9.0A | RS Americas |
1.5KW 90VWM 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 10V to 11.1V |
Peak Pulse Current Ippm | 39A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Uni-Directional 90V 1.5kW 2-Pin DO-214AB | Avnet America |
Tvs Diode, 1.5Kw, 90V, Unidir, Do-214Ab | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 90V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a SMCJ9.0A?
Additional datasheets, footprints and schematics for SMCJ9.0A are listed on our Part Details page. You can also find images and similar parts to SMCJ9.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ9.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ9.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ9.0A fall under?
The SMCJ9.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ9.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ9.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ9.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ9.0A have stock available?
Authorised distributors including Farnell, Avnet America, Transfer Multisort Elektronik, Distrelec and element14 have stock available or on a lead time for SMCJ9.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ9.0A often in real-time on the comparison pages.
What if I can't find stock of SMCJ9.0A?
You can fill out our help required form which you can use to request a quote for SMCJ9.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.