Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
4,438
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,438
in stock
|
Buy Now | |
element14
from US$0.26
|
4,438
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,850
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
2,207
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,400
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 7 V |
Breakdown VoltageVBR Min(V) | 7.78 V |
BreakdownVoltageVBR Max (V) | 8.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 200 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 86V |
Breakdown Voltage Range | 77.8V to 86V |
Peak Pulse Current Ippm | 13.3A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 70V |
Termination Type | Surface Mount Device |
Diode TVS Single Bi-Dir 70V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
Breakdown Voltage Max | 8.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Tvs Diode, 1.5Kw, 7V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 7V, BIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Bi-Directional, 7V, 125A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 1,5KW 70V SMC | Rutronik |
SMCJ Series 12 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 1500W 70V SMC | Schukat Electronic |
Diode TVS Single Bi-Directional 70V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
RoHS Compliant | Yes |
1.5KW 70VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 7V 1.5KW 2-Pin DO-214AB | Avnet America |
A 70V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ70CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ7.0CA?
Additional datasheets, footprints and schematics for SMCJ7.0CA are listed on our Part Details page. You can also find images and similar parts to SMCJ7.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ7.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ7.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ7.0CA fall under?
The SMCJ7.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ7.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ7.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ7.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ7.0CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for SMCJ7.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ7.0CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ7.0CA?
You can fill out our help required form which you can use to request a quote for SMCJ7.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.