Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
220
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,980
in stock
|
Buy Now | |
element14
from US$0.25
|
2,355
in stock
|
Buy Now | |
Farnell
from US$0.25
|
2,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,498
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
975
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 7 V |
Breakdown VoltageVBR Min(V) | 7.78 V |
BreakdownVoltageVBR Max (V) | 8.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 200 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 5.3A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 13.3A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Littelfuse TVS Diode, Uni-Directional, 70V, 13.3A, DO-214AB | Distrelec |
Transient Suppressor Diode,single,unidirectional,70V V(Rwm),do-214Ab/Smc Rohs Compliant: Yes |Littelfuse SMCJ70A | Newark Electronics |
TVS DIODE, 1.5KW, 70V, UNIDIR, DO-214AB | element14 |
SMCJ Series 12 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ70A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 1500W 70V SMC | Schukat Electronic |
Diode, Fairchild, SMCJ70A | RS |
Diode TVS Single Uni-Directional 70V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1.5KW 70VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Single Uni-Dir 70V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ7.0A?
Additional datasheets, footprints and schematics for SMCJ7.0A are listed on our Part Details page. You can also find images and similar parts to SMCJ7.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ7.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ7.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ7.0A fall under?
The SMCJ7.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ7.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ7.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ7.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ7.0A have stock available?
Authorised distributors including TTI Europe, Distrelec, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SMCJ7.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ7.0A often in real-time on the comparison pages.
What if I can't find stock of SMCJ7.0A?
You can fill out our help required form which you can use to request a quote for SMCJ7.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.