Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
2,807
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
105,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
105,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
3,000
in stock
|
Buy Now | |
element14
from US$0.55
|
2,807
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
2,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,945
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 64 V |
Breakdown VoltageVBR Min(V) | 71.1 V |
BreakdownVoltageVBR Max (V) | 78.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 103 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 71.1V |
Breakdown Voltage Range | 71.1V to 78.6V |
Breakover Voltage Min | 71.1V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 14.6A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 64V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 71.1V to 78.6V |
Peak Pulse Current Ippm | 5.8A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMCJ Series 103 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 64VWM 5% BI DO214AB | TTI Europe |
Littelfuse TVS Diode, Bi-Directional, 64V, 14.6A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 5% 1,5KW 64V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
Breakdown Voltage Max | 78.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE, 1.5KW, 64V, BIDIR, DO-214AB | element14 |
Diode TVS Single Bi-Dir 64V 1500W 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 64V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.1V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Bi-Dir 64V 1.5KW 2-Pin DO-214AB | Avnet America |
A 64V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ64CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ64CA?
Additional datasheets, footprints and schematics for SMCJ64CA are listed on our Part Details page. You can also find images and similar parts to SMCJ64CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ64CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ64CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ64CA fall under?
The SMCJ64CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ64CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ64CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ64CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ64CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TTI Europe and element14 have stock available or on a lead time for SMCJ64CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ64CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ64CA?
You can fill out our help required form which you can use to request a quote for SMCJ64CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.