Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
5,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
15,226
in stock
|
Buy Now | |
element14
from US$0.21
|
15,226
in stock
|
Buy Now | |
Farnell
from US$0.18
|
15,226
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,023
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,285
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 58 V |
Breakdown VoltageVBR Min(V) | 64.4 V |
BreakdownVoltageVBR Max (V) | 71.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 93.6 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 71.2V |
Breakdown Voltage Range | 64.4V to 71.2V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 16A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 58V |
Termination Type | Surface Mount Device |
Time Measured | 1ps |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, 1.5Kw, 58V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 58V, UNIDIR, DO-214AB | element14 |
Diode TVS Single Uni-Dir 58V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ58A | RS |
Diode TVS Single Uni-Directional 58V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage | 71.2V |
RoHS Compliant | Yes |
TVS-DIODE UNI 1,5KW 68V SMC | Rutronik |
SMCJ Series 93.6 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 58V, 16.1A, DO-214AB | Distrelec |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ58A | RS Americas |
1.5KW 58VWM 5% UNI DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a SMCJ58A?
Additional datasheets, footprints and schematics for SMCJ58A are listed on our Part Details page. You can also find images and similar parts to SMCJ58A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ58A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ58A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ58A fall under?
The SMCJ58A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ58A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ58A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ58A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ58A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for SMCJ58A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ58A often in real-time on the comparison pages.
What if I can't find stock of SMCJ58A?
You can fill out our help required form which you can use to request a quote for SMCJ58A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.