Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
670
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
9,424
in stock
|
Buy Now | |
element14
from US$0.24
|
9,424
in stock
|
Buy Now | |
Farnell
from US$0.24
|
9,424
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
265
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 43 V |
Breakdown VoltageVBR Min(V) | 47.8 V |
BreakdownVoltageVBR Max (V) | 52.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 69.4 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 52.8V |
Breakdown Voltage Range | 47.8V to 52.8V |
Breakover Voltage Min | 47.8V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 21.6A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 43V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 47.8V to 52.8V |
Peak Pulse Current Ippm | 8.6A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 52.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
1.5KW 43VWM 5% UNI DO214AB | TTI Europe |
TVS DIODE 43VWM 69.4VC SMC 1.5KW UNI | Future Electronics |
Tvs Diode, 1.5Kw, 43V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 43V, UNIDIR, DO-214AB | element14 |
TVS-DIODE UNI 1,5KW 43V SMC | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 43V, 21.7A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ43A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 43V 1.5KW 2-Pin DO-214AB | Avnet America |
TVS Unidirect Diode | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMCJ43A?
Additional datasheets, footprints and schematics for SMCJ43A are listed on our Part Details page. You can also find images and similar parts to SMCJ43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ43A fall under?
The SMCJ43A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ43A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ43A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ43A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMCJ43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ43A often in real-time on the comparison pages.
What if I can't find stock of SMCJ43A?
You can fill out our help required form which you can use to request a quote for SMCJ43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.