Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.44 |
9,040
|
Buy Now | |
Future Electronics | US$0.18 |
36,000
|
Buy Now | |
TTI Europe | US$0.17 |
36,000
|
Buy Now | |
element14 | US$0.18 |
15,840
|
Buy Now | |
Rutronik | US$0.13 |
15,000
|
Buy Now | |
Farnell Contract | US$0.18 |
14,437
|
Buy Now | |
Newark Electronics | US$0.19 |
6,000
|
Buy Now | |
Avnet America | US$0.16 |
6,000
|
Buy Now | |
Chip One Stop | US$0.16 |
4,786
|
Buy Now | |
Micros | US$0.12 |
3,000
|
Buy Now | |
Distrelec | US$0.41 |
2,950
|
Buy Now | |
CoreStaff | US$0.27 |
2,880
|
Buy Now | |
Schukat Electronic | US$0.23 |
2,350
|
Buy Now | |
RS Americas | US$0.26 |
1,900
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
852
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
AEC Qualified | SMCJ36AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 36 V |
Breakdown VoltageVBR Min(V) | 40 V |
BreakdownVoltageVBR Max (V) | 44.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 58.1 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 44.2V |
Breakdown Voltage Range | 40V to 44.2V |
Breakover Voltage Min | 40V |
Device Marking | SMCJ36A |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 25.8A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GFP |
Stand-off Voltage | 36V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
1.5KW 36VWM 5% UNI DO214AB | TTI Europe |
TVS DIODE, 1.5KW, 36V, UNIDIR, DO-214AB | element14 |
Dio Tvs Vwm 36V 1.5Kw Unidir Smc Rohs Compliant: Yes |Bourns SMCJ36A | Newark Electronics |
Diode TVS Single Uni-Dir 36V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
Breakdown Voltage Max | 44.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | Future Electronics |
Diode, Fairchild, SMCJ36A | RS |
SMD TVS Diode Unip 1500W 36V SMC | Schukat Electronic |
Diode TVS Single Uni-Directional 36V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36V |
Clamping Voltage Vc Max | 58.1V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40V |
RoHS Compliant | Yes |
TVS-DIODE UNI 1,5KW 42V SMC | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 36V, 25.9A, DO-214AB | Distrelec |
SMCJ36A, Uni-Directional TVS Diode, 1500W, 2-Pin DO-214AB | Littelfuse SMCJ36A | RS Americas |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMCJ36A?
Additional datasheets, footprints and schematics for SMCJ36A are listed on our Part Details page. You can also find images and similar parts to SMCJ36A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ36A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ36A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ36A fall under?
The SMCJ36A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ36A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ36A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ36A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ36A have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Rutronik and Farnell Contract have stock available or on a lead time for SMCJ36A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ36A often in real-time on the comparison pages.
What if I can't find stock of SMCJ36A?
You can fill out our help required form which you can use to request a quote for SMCJ36A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.