Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
8,360
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
54,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
15,000
in stock
|
Buy Now | |
element14
from US$0.43
|
9,130
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,130
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
2,805
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
2,695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,659
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,350
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
1,824
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
620
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
AEC Qualified | SMCJ33AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 33 V |
Breakdown VoltageVBR Min(V) | 36.7 V |
BreakdownVoltageVBR Max (V) | 40.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 53.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 33V |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Clamping Voltage Vc Max | 53.3V |
Peak Pulse Current Ippm | 28.1A |
Diode TVS Single Uni-Dir 33V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMCJ Series 1500 W 33 V Uni-Directional SMT Transient Voltage Suppressor Diode | Future Electronics |
TVS-DIODE UNI 1,5KW 39V SMC | Rutronik |
Diode TVS Uni-Dir 33V 1500W DO214AB | RS |
Littelfuse TVS Diode, Uni-Directional, 33V, 28.2A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Uni-Dir 33V 1500W DO214AB | Littelfuse SMCJ33A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 40.6V |
Breakdown Voltage Range | 36.7V to 40.6V |
Breakover Voltage Min | 36.7V |
Clamping Voltage @ 8/20µs Max | 53.3V |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 29A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GFM |
Stand-off Voltage | 33V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
SMD TVS Diode Unip 1500W 33V SMC | Schukat Electronic |
Diode TVS Single Uni-Directional 33V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TVS DIODE, 1.5KW, 33V, UNIDIR, DO-214AB | element14 |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
RoHS Compliant | Yes |
1.5KW 33VWM 5% UNI DO214AB | TTI Europe |
Dio Tvs Vwm 33V 1.5Kw Unidir Smc Rohs Compliant: Yes |Bourns SMCJ33A | Newark Electronics |
Diode TVS Single Uni-Dir 33V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ33A?
Additional datasheets, footprints and schematics for SMCJ33A are listed on our Part Details page. You can also find images and similar parts to SMCJ33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ33A fall under?
The SMCJ33A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ33A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ33A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ33A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ33A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Rutronik have stock available or on a lead time for SMCJ33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ33A often in real-time on the comparison pages.
What if I can't find stock of SMCJ33A?
You can fill out our help required form which you can use to request a quote for SMCJ33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.