Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 59V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 44.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 36.7V to 44.9V |
Peak Pulse Current Ippm | 10.2A |
Power Dissipation Pd | 1.5kW |
Where can I find additional details, specifications and documents for a SMCJ33?
Additional datasheets, footprints and schematics for SMCJ33 are listed on our Part Details page. You can also find images and similar parts to SMCJ33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ33 fall under?
The SMCJ33 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ33 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ33 you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ33 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for SMCJ33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ33 often in real-time on the comparison pages.
What if I can't find stock of SMCJ33?
You can fill out our help required form which you can use to request a quote for SMCJ33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.