Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
6,280
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
114,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
93,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
9,266
in stock
|
Buy Now | |
element14
from US$0.26
|
9,266
in stock
|
Buy Now | |
Farnell
from US$0.22
|
9,266
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
5,887
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,972
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
2,956
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,569
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
136
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ30CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 30 V |
Breakdown VoltageVBR Min(V) | 33.3 V |
BreakdownVoltageVBR Max (V) | 36.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 48.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 36.8V |
Breakdown Voltage Range | 33.3V to 36.8V |
Breakover Voltage Min | 33.3V |
Device Marking | SMCJ30CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 31A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GFK |
Stand-off Voltage | 30V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 33.3V to 36.8V |
Peak Pulse Current Ippm | 12.4A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS-DIODE BI 1,5KW 36V SMC | Rutronik |
1.5KW 30VWM 5% BI DO214AB | TTI Europe |
SMCJ Series 6.5 W 36.8 V Bi-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 30V, 31A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
SMCJ30CA, Bi-Directional TVS Diode, 1500W, 2-Pin DO-214AB | Littelfuse SMCJ30CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ30CA | RS |
SMD TVS Diode Bip 1500W 30V SMC | Schukat Electronic |
Diode TVS Single Bi-Directional 30V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 30 V, Do-214Ab, 2, 33.3 V Rohs Compliant: Yes |Bourns SMCJ30CA | Newark Electronics |
DIODE, TVS, 30V, 1500W, SMC | element14 |
Diode TVS Single Bi-Dir 30V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ30CA?
Additional datasheets, footprints and schematics for SMCJ30CA are listed on our Part Details page. You can also find images and similar parts to SMCJ30CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ30CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ30CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ30CA fall under?
The SMCJ30CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ30CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ30CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ30CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ30CA have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SMCJ30CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ30CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ30CA?
You can fill out our help required form which you can use to request a quote for SMCJ30CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.