Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
6,410
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
288,150
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
127,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
3,782
in stock
|
Buy Now | |
Farnell
from US$0.23
|
530
in stock
|
Buy Now | |
element14
from US$0.23
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
53
in stock
|
Buy Now | |
Avnet America
-
|
92,650
in stock
|
Buy Now | |
Rutronik
-
|
80,750
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1500 W DO-214AB 30 V Uni Directional SMT Transient Voltage Suppressor Diode | Future Electronics |
Unidirectional 1500W TVS diode,SMCJ30A | RS |
Diode: TVS | Transfer Multisort Elektronik |
DIODE, TVS, 1.5KW, 30V, UNDIR, SMC | Farnell |
Tvs Diode, Unidir, 30V, 1.5Kw, Do-214Ab | Newark Electronics |
Diode TVS Single Uni-Dir 30V 1.5KW 2-Pin SMC T/R | Avnet America |
TVS-DIODE UNI 1,5KW 36V SMC | Rutronik |
Vishay TVS Diode Uni-Directional 30V 1.5kW DO-214AB SMCJ | Distrelec |
Where can I find additional details, specifications and documents for a SMCJ30A-E3/57T?
Additional datasheets, footprints and schematics for SMCJ30A-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ30A-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ30A-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ30A-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ30A-E3/57T fall under?
The SMCJ30A-E3/57T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SMCJ30A-E3/57T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ30A-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ30A-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ30A-E3/57T have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for SMCJ30A-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ30A-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ30A-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ30A-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.