Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
42,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
26,524
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
18,000
in stock
|
Buy Now | |
RS
from US$0.18
|
12,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,749
in stock
|
Buy Now | |
element14
from US$0.25
|
3,749
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
2,305
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,075
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,590
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
813
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
520
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMCJ30AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 30 V |
Breakdown VoltageVBR Min(V) | 33.3 V |
BreakdownVoltageVBR Max (V) | 36.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 48.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 36.8V |
Breakdown Voltage Range | 33.3V to 36.8V |
Breakover Voltage Min | 33.3V |
Device Marking | SMCJ30A |
Diode Type | Unidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 31A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GFK |
Stand-off Voltage | 30V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
DIODE, TVS, 1500W REEL 3000 | Farnell |
Diode TVS Single Uni-Dir 30V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 12.4A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Filter Terminals | SMD |
1.5KW 30VWM 5% UNI DO214AB | TTI Europe |
Diode TVS Uni-Dir 30V 1500W DO214AB | RS |
Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 30 V, Do-214Ab, 2, 33.3 V Rohs Compliant: Yes |Littelfuse SMCJ30A | Newark Electronics |
DIODE, TVS, 30V, 1.5KW, UNI, 5%, SMC | element14 |
Littelfuse TVS Diode, Uni-Directional, 30V, 31A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
SMCJ30A, Uni-Directional TVS Diode, 1500W, 2-Pin DO-214AB | Littelfuse SMCJ30A | RS Americas |
TVS-DIODE UNI 1,5KW 36V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMCJ Series 1.5 kW 30 V 48.4 Vcl Unidirectional SMT TVS Diode - DO-214AB | Future Electronics |
SMD TVS Diode Unip 1500W 30V SMC | Schukat Electronic |
Diode TVS Single Uni-Directional 30V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Directional 30V 1.5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ30A?
Additional datasheets, footprints and schematics for SMCJ30A are listed on our Part Details page. You can also find images and similar parts to SMCJ30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ30A fall under?
The SMCJ30A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ30A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ30A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ30A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ30A have stock available?
Authorised distributors including TTI Europe, Farnell, Avnet America, RS and Future Electronics have stock available or on a lead time for SMCJ30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ30A often in real-time on the comparison pages.
What if I can't find stock of SMCJ30A?
You can fill out our help required form which you can use to request a quote for SMCJ30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.