Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,260
in stock
|
Buy Now | |
Farnell
from US$0.40
|
190,923
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
27,000
in stock
|
Buy Now | |
element14
from US$0.27
|
3,070
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
741
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ28CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 28 V |
Breakdown VoltageVBR Min(V) | 31.1 V |
BreakdownVoltageVBR Max (V) | 34.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 45.4 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 31.1V |
Breakdown Voltage Range | 31.1V to 34.4V |
Breakover Voltage Min | 31.1V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 33A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 28V |
Termination Type | Surface Mount Device |
DIODE, TVS, 1500W, SMD, DO-214 | Farnell |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 31.1V to 34.4V |
Peak Pulse Current Ippm | 13.2A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
TVS DIODE, 1.5KW, 28V, BIDIR, DO-214AB | element14 |
Littelfuse TVS Diode, Bi-Directional, 28V, 33.1A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 1,5KW 33V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ28CA | RS |
Tvs Diode, 1.5Kw, 28V, Bidir, Do-214Ab | Newark Electronics |
Diode TVS Single Bi-Dir 28V 1500W 2-Pin DO-214AB | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1.5KW 28VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 28V 1.5KW 2-Pin DO-214AB | Avnet America |
A 28V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ28CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMCJ28CA?
Additional datasheets, footprints and schematics for SMCJ28CA are listed on our Part Details page. You can also find images and similar parts to SMCJ28CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ28CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ28CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ28CA fall under?
The SMCJ28CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ28CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ28CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ28CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ28CA have stock available?
Authorised distributors including Farnell, TTI Europe, element14, Distrelec and CoreStaff have stock available or on a lead time for SMCJ28CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ28CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ28CA?
You can fill out our help required form which you can use to request a quote for SMCJ28CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.