Status: | Unknown |
---|---|
Series: | SMCJ5.0A thru SMCJ188CA |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,280
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
34,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
10,200
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
10,200
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
4,250
in stock
|
Buy Now | |
element14
from US$0.26
|
986
in stock
|
Buy Now | |
Farnell
from US$0.26
|
986
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
645
in stock
|
Buy Now | |
EBV Elektronik
-
|
850
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMCJ5.0A thru SMCJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMCJ Series 22 V Bi Directional Transient Voltage Suppressor Diode -DO-214AB | Future Electronics |
1.5Kw,22V 5%,bidir,smc Tvs Rohs Compliant: Yes |Vishay SMCJ22CA-E3/57T | Newark Electronics |
Diode TVS Single Bi-Dir 22V 1.5KW 2-Pin SMC T/R | Avnet America |
Diode TVS Bi-Dir 22V 1.5KWn | RS |
DIODE, TVS, 1.5KW, 22V, BIDIR, SMC | element14 |
TVS-DIODE BI 1,5KW 25V SMC | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMCJ22CA-E3/57T?
Additional datasheets, footprints and schematics for SMCJ22CA-E3/57T are listed on our Part Details page. You can also find images and similar parts to SMCJ22CA-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ22CA-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ22CA-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ22CA-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ22CA-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCJ22CA-E3/57T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and RS have stock available or on a lead time for SMCJ22CA-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ22CA-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SMCJ22CA-E3/57T?
You can fill out our help required form which you can use to request a quote for SMCJ22CA-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.