Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
2,261
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
6,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
4,350
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,899
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,732
in stock
|
Buy Now | |
element14
from US$0.25
|
2,261
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,356
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
434
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ18CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 18 V |
Breakdown VoltageVBR Min(V) | 20 V |
BreakdownVoltageVBR Max (V) | 22.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 29.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 22.1V |
Breakdown Voltage Range | 20V to 22.1V |
Breakover Voltage Min | 20V |
Device Marking | SMCJ18CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 51.4A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GET |
Stand-off Voltage | 18V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 20V to 22.1V |
Peak Pulse Current Ippm | 20.5A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 18VWM 5% BI DO214AB | TTI Europe |
Littelfuse TVS Diode, Bi-Directional, 18V, 51.4A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS DIODE, 1.5KW, 18V, BIDIR, DO-214AB | element14 |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 18V 1.5kW 2-Pin DO-214AB | Avnet America |
SMD TVS Diode Bip 1500W 18V SMC | Schukat Electronic |
Tvs Diode, 1.5Kw, 18V, Bidir, Do-214Ab | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 18V 1.5KW 2-Pin DO-214AB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SMCJ Series 1500 W 18 V Bi-Directional Surface Mount TVS Diode - DO-214AB(SMC) | Future Electronics |
Where can I find additional details, specifications and documents for a SMCJ18CA?
Additional datasheets, footprints and schematics for SMCJ18CA are listed on our Part Details page. You can also find images and similar parts to SMCJ18CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ18CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ18CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ18CA fall under?
The SMCJ18CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ18CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ18CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ18CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ18CA have stock available?
Authorised distributors including Avnet America, TTI Europe, Schukat Electronic, CoreStaff and Distrelec have stock available or on a lead time for SMCJ18CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ18CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ18CA?
You can fill out our help required form which you can use to request a quote for SMCJ18CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.