SMCJ17A-13-F TVS - Transient Voltage Suppressors by Multicomp

DIODE TVS 1.5KW 17V UNIDIRECTIONAL DO-214AB

Status: Unknown
Series: SMCJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
2,995
in stock
Buy Now
Logo for element14
element14
from US$0.45
2,995
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Product Range SMCJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 17V
Clamping Voltage Vc Max 27.6V
Diode Case Style DO-214AB
No. of Pins 2Pins


SMCJ17A-13-F TVS - Transient Voltage Suppressors by Multicomp Pro

DIODE, TVS, 1.5KW, 17V, UNIDIRECTIONAL, DO-214AB

Status: Unknown
Series: SMCJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMCJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 17V
Clamping Voltage Vc Max 27.6V
Diode Case Style DO-214AB (SMC)
No. of Pins 2Pins
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMCJ17A-13-F?

Additional datasheets, footprints and schematics for SMCJ17A-13-F are listed on our Part Details page. You can also find images and similar parts to SMCJ17A-13-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMCJ17A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ17A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMCJ17A-13-F fall under?

The SMCJ17A-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMCJ17A-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ17A-13-F you can contact the distributor directly for product support, shipping queries etc.

Is the SMCJ17A-13-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMCJ17A-13-F have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for SMCJ17A-13-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMCJ17A-13-F often in real-time on the comparison pages.

What if I can't find stock of SMCJ17A-13-F?

You can fill out our help required form which you can use to request a quote for SMCJ17A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay