Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
2,458
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
4,565
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,975
in stock
|
Buy Now | |
element14
from US$0.24
|
2,853
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,807
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,807
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,458
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ17AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 17 V |
Breakdown VoltageVBR Min(V) | 18.9 V |
BreakdownVoltageVBR Max (V) | 20.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 27.6 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 20.9V |
Breakdown Voltage Range | 18.9V to 20.9V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 54.3A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 17V |
Termination Type | Surface Mount Device |
Time Measured | 1ps |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
Breakdown Voltage Max | 20.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMCJ Series 27.6V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 17V, 54.4A, DO-214AB | Distrelec |
TVS DIODE, 1.5KW, 17V, UNIDIR, DO-214AB | element14 |
Tvs Diode, 1.5Kw, 17V, Unidir, Do-214Ab | Newark Electronics |
1.5KW 17VWM 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 18.9V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 17V 1.5KW 2-Pin DO-214AB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17V |
Clamping Voltage Vc Max | 27.6V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE 1.5KW 17V UNIDIR DO-214AB | Rapid Electronics |
Where can I find additional details, specifications and documents for a SMCJ17A?
Additional datasheets, footprints and schematics for SMCJ17A are listed on our Part Details page. You can also find images and similar parts to SMCJ17A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ17A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ17A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ17A fall under?
The SMCJ17A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ17A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ17A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ17A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ17A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Distrelec, element14 and Rapid Electronics have stock available or on a lead time for SMCJ17A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ17A often in real-time on the comparison pages.
What if I can't find stock of SMCJ17A?
You can fill out our help required form which you can use to request a quote for SMCJ17A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.