Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
12,471
in stock
|
Buy Now | |
element14
from US$0.25
|
12,471
in stock
|
Buy Now | |
Farnell
from US$0.22
|
12,471
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
6,000
in stock
|
Buy Now | |
Micros
from US$0.13
|
4,700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
3,300
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
794
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
78
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMCJ15CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 15 V |
Breakdown VoltageVBR Min(V) | 16.7 V |
BreakdownVoltageVBR Max (V) | 18.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 24.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 18.5V |
Breakdown Voltage Range | 16.7V to 18.5V |
Breakover Voltage Min | 16.7V |
Device Marking | SMCJ15CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 61.5A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEM |
Stand-off Voltage | 15V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 16.7V to 18.5V |
Peak Pulse Current Ippm | 24.6A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 15V 1.5KW 2-Pin DO-214AB | Avnet America |
Tvs Diode, 1.5Kw, 15V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 15V, BIDIR, DO-214AB | element14 |
1.5KW 15VWM 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 18.5V |
Breakdown Voltage Range | 16.7V to 18.5V |
Breakover Voltage Min | 16.7V |
Clamping Voltage @ 8/20µs Max | 24.4V |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 64A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEM |
Stand-off Voltage | 15V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
SMD TVS Diode Bip 1500W 15V SMC | Schukat Electronic |
Diode TVS Single Bi-Directional 15V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage | 18.5V |
RoHS Compliant | Yes |
SMCJ Series 24.4 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS-DIODE BI 1,5KW 15V DO-214AB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 15V, 61.5A, DO-214AB | Distrelec |
TVS 1.5KW 15V 5%BI DO-214AB TR13 RoHS | RS |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode Array, SMCJ Series, 24.4V Clamping, 61.5A Peak Pulse, 1 Channel | Littelfuse SMCJ15CA | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ15CA?
Additional datasheets, footprints and schematics for SMCJ15CA are listed on our Part Details page. You can also find images and similar parts to SMCJ15CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ15CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ15CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ15CA fall under?
The SMCJ15CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ15CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ15CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ15CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ15CA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMCJ15CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ15CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ15CA?
You can fill out our help required form which you can use to request a quote for SMCJ15CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.