Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,720
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
2,975
in stock
|
Buy Now | |
element14
from US$0.25
|
2,584
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,584
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,271
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 15.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 14.4V |
Breakdown Voltage Range | 14.4V to 15.9V |
Breakover Voltage Min | 14.4V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 69.8A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 13V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 14.4V to 15.9V |
Peak Pulse Current Ippm | 27.9A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
Breakdown Voltage Max | 15.9V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMCJ13A | RS |
Tvs Diode, 1.5Kw, 13V, Unidir, Do-214Ab | Newark Electronics |
Diode TVS Single Uni-Directional 13V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.4V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 13V 1.5KW 2-Pin DO-214AB | Avnet America |
1.5KW 13VWM 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage | 15.9V |
RoHS Compliant | Yes |
SMCJ Series 13 V 69.8 A 1500 W Transient Voltage Suppression Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 13V, 69.8A, DO-214AB | Distrelec |
TVS DIODE, 1.5KW, 13V, UNIDIR, DO-214AB | element14 |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ13A | RS Americas |
Where can I find additional details, specifications and documents for a SMCJ13A?
Additional datasheets, footprints and schematics for SMCJ13A are listed on our Part Details page. You can also find images and similar parts to SMCJ13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ13A fall under?
The SMCJ13A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ13A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ13A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ13A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ13A have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, Distrelec and element14 have stock available or on a lead time for SMCJ13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ13A often in real-time on the comparison pages.
What if I can't find stock of SMCJ13A?
You can fill out our help required form which you can use to request a quote for SMCJ13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.