Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
1,337
in stock
|
Buy Now | |
Chip Outpost
from US$0.19
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,337
in stock
|
Buy Now | |
element14
from US$0.28
|
1,337
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 130 V |
Breakdown VoltageVBR Min(V) | 144 V |
BreakdownVoltageVBR Max (V) | 159 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 209 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1284 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 130V |
Clamping Voltage Vc Max | 209V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 144V |
Breakdown Voltage Max | 159V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 2.6A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 130V |
Clamping Voltage Vc Max | 209V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 144V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 130V 1.5KW 2-Pin DO-214AB | Avnet America |
A 130V, 1.5kW, bi-directional, SMC pkg TVS diode | Bourns SMCJ130CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 130V |
Clamping Voltage Vc Max | 209V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE 130VWM 209VC DO214AB | Chip Outpost |
Littelfuse TVS Diode, Bi-Directional, 130V, 7.2A, DO-214AB | Distrelec |
1.5KW 130VWM 5% BI DO214AB | TTI Europe |
Tvs Diode, Bidir, 130V, Do-214Ab Rohs Compliant: Yes |Littelfuse SMCJ130CA | Newark Electronics |
TVS DIODE, BIDIR, 130V, DO-214AB | element14 |
SMCJ Series 209 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a SMCJ130CA?
Additional datasheets, footprints and schematics for SMCJ130CA are listed on our Part Details page. You can also find images and similar parts to SMCJ130CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ130CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ130CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ130CA fall under?
The SMCJ130CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ130CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ130CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ130CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ130CA have stock available?
Authorised distributors including Chip Outpost, Distrelec, TTI Europe, CoreStaff and Newark Electronics have stock available or on a lead time for SMCJ130CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ130CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ130CA?
You can fill out our help required form which you can use to request a quote for SMCJ130CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.