Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,720
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
45,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
9,000
in stock
|
Buy Now | |
element14
from US$0.25
|
7,139
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,139
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
4,675
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,980
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
2,914
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
1,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
298
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 12 V |
Breakdown VoltageVBR Min(V) | 13.3 V |
BreakdownVoltageVBR Max (V) | 14.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 19.9 V |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 14.7V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Device Marking | SMCJ12CA |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 8.23mm |
Leakage Current | 5µA |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 75.3A |
Power Dissipation Pd | 1.5kW |
SMD Marking | GEE |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 22V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 16.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 13.3V to 16.3V |
Peak Pulse Current Ippm | 27.3A |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMCJ Series 19.9 V 1.5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS DIODE, 1.5KW, 12V, BIDIR, DO-214AB | element14 |
TVS-DIODE BI 1,5KW 14V SMC | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Bi-Directional, 12V, 75.4A, DO-214AB | Distrelec |
TVS Diode Array, SMCJ Series, 19.9V Clamping, 75.4A Peak Pulse, 1 Channel | Littelfuse SMCJ12CA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
Breakdown Voltage Max | 14.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Breakdown Voltage | 14.7V |
Breakdown Voltage Range | 13.3V to 14.7V |
Breakover Voltage Min | 13.3V |
Clamping Voltage @ 8/20µs Max | 19.9V |
Diode Type | Bidirectional TVS |
External Depth | 6.22mm |
External Length / Height | 2.62mm |
External Width | 7.11mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 79A |
SMD Marking | GEE |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Diode, Fairchild, SMCJ12CA | RS |
SMD TVS Diode Bip 1500W 12V SMC | Schukat Electronic |
Diode TVS Single Bi-Directional 12V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 22V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 1.5Kw, 12V, Bidir, Do-214Ab | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 19.9V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 13.3V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
1.5KW 12VWM 5% BI DO214AB | TTI Europe |
Diode TVS Single Bi-Dir 12V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ12CA?
Additional datasheets, footprints and schematics for SMCJ12CA are listed on our Part Details page. You can also find images and similar parts to SMCJ12CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ12CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ12CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ12CA fall under?
The SMCJ12CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ12CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ12CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ12CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ12CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, element14 and Farnell have stock available or on a lead time for SMCJ12CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ12CA often in real-time on the comparison pages.
What if I can't find stock of SMCJ12CA?
You can fill out our help required form which you can use to request a quote for SMCJ12CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.