Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,901
in stock
|
Buy Now | |
element14
from US$0.25
|
2,901
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,901
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 10 V |
Breakdown VoltageVBR Min(V) | 11.1 V |
BreakdownVoltageVBR Max (V) | 12.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 17 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 11.1V to 12.3V |
Peak Pulse Current Ippm | 35.3A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 10V |
Clamping Voltage Vc Max | 17V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 11.1V |
Breakdown Voltage Max | 12.3V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TVS-DIODE UNI 1,5KW 12V SMC | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 10V, 88.3A, DO-214AB | Distrelec |
1.5KW 10VWM 5% UNI DO214AB | TTI Europe |
Tvs Diode, 1.5Kw, 10V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 10V, UNIDIR, DO-214AB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
TVS 1.5KW 110V 5%UNI DO-214AB TR13 RoHS | Future Electronics |
1500W Surface Mount Transient Voltage Suppressor | Littelfuse SMCJ10A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Diodes - Transient Voltage Suppressors | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ10A?
Additional datasheets, footprints and schematics for SMCJ10A are listed on our Part Details page. You can also find images and similar parts to SMCJ10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ10A fall under?
The SMCJ10A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ10A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ10A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ10A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ10A have stock available?
Authorised distributors including Rutronik, Distrelec, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SMCJ10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ10A often in real-time on the comparison pages.
What if I can't find stock of SMCJ10A?
You can fill out our help required form which you can use to request a quote for SMCJ10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.