Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
34,632
in stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
2,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,835
in stock
|
Buy Now | |
element14
from US$0.46
|
2,835
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,357
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 100 V |
Breakdown VoltageVBR Min(V) | 111 V |
BreakdownVoltageVBR Max (V) | 123 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 162 V |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 111V |
Breakdown Voltage Range | 111V to 123V |
Breakover Voltage Min | 111V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 9.3A |
Power Dissipation Pd | 1.5kW |
Stand-off Voltage | 100V |
Termination Type | Surface Mount Device |
Diode TVS Single Uni-Dir 100V 1.5KW 2-Pin DO-214AB T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMCJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Range | 111V to 123V |
Peak Pulse Current Ippm | 3.7A |
Power Dissipation Pd | 1.5kW |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 100VWM 5% UNI DO214AB | TTI Europe |
SMCJ Series 162 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 100V, 9.3A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Unknown |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
Breakdown Voltage Max | 123V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 1500W 100V SMC | Schukat Electronic |
Tvs Diode, 1.5Kw, 100V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 100V, UNIDIR, DO-214AB | element14 |
Diode TVS Single Uni-Directional 100V 1.5kW 2-Pin DO-214AB | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMCJ Series |
RoHS: | Compliant |
Product Range | SMCJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 100V |
Clamping Voltage Vc Max | 162V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 111V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 100V 1.5KW 2-Pin DO-214AB | Avnet America |
Where can I find additional details, specifications and documents for a SMCJ100A?
Additional datasheets, footprints and schematics for SMCJ100A are listed on our Part Details page. You can also find images and similar parts to SMCJ100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCJ100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCJ100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCJ100A fall under?
The SMCJ100A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMCJ100A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCJ100A you can contact the distributor directly for product support, shipping queries etc.
Is the SMCJ100A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMCJ100A have stock available?
Authorised distributors including Farnell, Avnet Asia, TTI Europe, Future Electronics and Schukat Electronic have stock available or on a lead time for SMCJ100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCJ100A often in real-time on the comparison pages.
What if I can't find stock of SMCJ100A?
You can fill out our help required form which you can use to request a quote for SMCJ100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.