Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 24VDC |
No. of Phases | - |
Power Rating | - |
Output Voltage Max | 30V |
Output Current | 500mA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Current Limit Max | 2.7A |
Supply Voltage Range | 12V to 24V |
Controller, Stepper, 24V, 2.7A | Newark Electronics |
CONTROLLER, STEPPER, 24V, 2.7A | element14 |
Where can I find additional details, specifications and documents for a SMCI12?
Additional datasheets, footprints and schematics for SMCI12 are listed on our Part Details page. You can also find images and similar parts to SMCI12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMCI12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMCI12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMCI12 fall under?
The SMCI12 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to SMCI12 when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMCI12 you can contact the distributor directly for product support, shipping queries etc.
Is the SMCI12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMCI12 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SMCI12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMCI12 often in real-time on the comparison pages.
What if I can't find stock of SMCI12?
You can fill out our help required form which you can use to request a quote for SMCI12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.