Status: | Unknown |
---|---|
Series: | SMC Series |
RoHS: | Unknown |
Capacitance | 68000pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | SMC Series |
Capacitor Case Style | 2824 [7260 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Capacitor: metallized PPS | Transfer Multisort Elektronik |
Capacitor Film SMD PPS 0.068uF 100V | RS |
Cap, 0.068Μf, 100V, 5%, Pps, 2824 | Newark Electronics |
Film Capacitor, 0.068 uF, 63 V, 100 V, ± 5%, Metallized PPS, 2824 [7260 Metric] | Avnet America |
CAP, 0.068µF, 100V, 5%, PPS, 2824 | element14 |
Where can I find additional details, specifications and documents for a SMC7.3683J100K37TR12?
Additional datasheets, footprints and schematics for SMC7.3683J100K37TR12 are listed on our Part Details page. You can also find images and similar parts to SMC7.3683J100K37TR12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC7.3683J100K37TR12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC7.3683J100K37TR12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC7.3683J100K37TR12 fall under?
The SMC7.3683J100K37TR12 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMC7.3683J100K37TR12 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC7.3683J100K37TR12 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC7.3683J100K37TR12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC7.3683J100K37TR12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SMC7.3683J100K37TR12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC7.3683J100K37TR12 often in real-time on the comparison pages.
What if I can't find stock of SMC7.3683J100K37TR12?
You can fill out our help required form which you can use to request a quote for SMC7.3683J100K37TR12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.