Status: | Unknown |
---|---|
Series: | SMC Series |
RoHS: | Unknown |
Capacitance | 22000pF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | SMC Series |
Capacitor Case Style | 2220 [5650 Metric] |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 50V |
0,022 50V |Kemet SMC5.7223J50J33TR12 | Newark Electronics |
CAP, 0.022µF, 50V, 5%, PPS, 2220 | Farnell |
Film Capacitor, 0.022 uF, 30 V, 50 V, � 5%, Metallized PPS, 2220 [5750 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMC5.7223J50J33TR12?
Additional datasheets, footprints and schematics for SMC5.7223J50J33TR12 are listed on our Part Details page. You can also find images and similar parts to SMC5.7223J50J33TR12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC5.7223J50J33TR12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC5.7223J50J33TR12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC5.7223J50J33TR12 fall under?
The SMC5.7223J50J33TR12 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMC5.7223J50J33TR12 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC5.7223J50J33TR12 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC5.7223J50J33TR12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC5.7223J50J33TR12 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for SMC5.7223J50J33TR12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC5.7223J50J33TR12 often in real-time on the comparison pages.
What if I can't find stock of SMC5.7223J50J33TR12?
You can fill out our help required form which you can use to request a quote for SMC5.7223J50J33TR12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.