SMC3K36CA-M3/57 by Vishay Intertechnology

Surface Mount TRANSZORB® Transient Voltage Suppressors

Status: Unknown
Series: SMC3K22CA thru SMC3K78CA
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for RS
RS
from US$0.62
1,110
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.05
2,073
in stock
Buy Now
Logo for element14
element14
from US$0.78
2,073
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.74
2,073
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.72
430
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.69
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Available in bidirectional polarity only
3000 W peak pulse power capability with a (10/1000 µs) waveform
Excellent clamping capability
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 36 V, Do-214Ab Rohs Compliant: Yes |Vishay SMC3K36CA-M3/57 | Newark Electronics
DIODE, TVS, 36V, BIDIR, SMC | element14
Diode TVS Single Bi-Dir 36V 3KW | RS
TVS DIODES - TRANSIENT VOLTAGE SUPPRESSORS 3KW36V 5%BIDIRSMC TVS | Future Electronics
Diode TVS Single Bi-Directional 36V 3KW 2-Pin DO-214AB Plastic T/R | Avnet America
SMC3K36CA-M3/57, Bi-Directional TVS Diode, 3000W, 2-Pin DO-214AB | Siliconix / Vishay SMC3K36CA-M3/57 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMC3K36CA-M3/57?

Additional datasheets, footprints and schematics for SMC3K36CA-M3/57 are listed on our Part Details page. You can also find images and similar parts to SMC3K36CA-M3/57 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMC3K36CA-M3/57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC3K36CA-M3/57 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMC3K36CA-M3/57 you can contact the distributor directly for product support, shipping queries etc.

Is the SMC3K36CA-M3/57 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMC3K36CA-M3/57 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for SMC3K36CA-M3/57.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMC3K36CA-M3/57 often in real-time on the comparison pages.

What if I can't find stock of SMC3K36CA-M3/57?

You can fill out our help required form which you can use to request a quote for SMC3K36CA-M3/57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay