SMC3K24CA-M3/57 More Semiconductors - Discretes by Vishay Intertechnology

Surface Mount TRANSZORB® Transient Voltage Suppressors

Status: Unknown
Series: SMC3K22CA thru SMC3K78CA
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for element14
element14
from US$1.08
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Available in bidirectional polarity only
3000 W peak pulse power capability with a (10/1000 µs) waveform
Excellent clamping capability
Applications
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive and telecommunication.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb Smc3K Series, Bidirectional, 24 V, Do-214Ab Rohs Compliant: Yes |Vishay SMC3K24CA-M3/57 | Newark Electronics
Diode TVS Single Bi-Directional 24V 3KW 2-Pin DO-214AB Plastic T/R | Avnet America
DIODE, TVS, 3KW, 24V, BIDIR, SMC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMC3K24CA-M3/57?

Additional datasheets, footprints and schematics for SMC3K24CA-M3/57 are listed on our Part Details page. You can also find images and similar parts to SMC3K24CA-M3/57 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMC3K24CA-M3/57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC3K24CA-M3/57 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMC3K24CA-M3/57 fall under?

The SMC3K24CA-M3/57 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to SMC3K24CA-M3/57 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMC3K24CA-M3/57 you can contact the distributor directly for product support, shipping queries etc.

Is the SMC3K24CA-M3/57 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMC3K24CA-M3/57 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for SMC3K24CA-M3/57.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMC3K24CA-M3/57 often in real-time on the comparison pages.

What if I can't find stock of SMC3K24CA-M3/57?

You can fill out our help required form which you can use to request a quote for SMC3K24CA-M3/57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay