SMC30J26A Transient Voltage Suppressors (TVS) by STMicroelectronics

3000 W, 26 V TVS in SMC

Status: Active
Series: SMC30J26A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SMC30J TVS series are designed to protect sensitive equipment against electrostatic discharges according to IEC 61000-4-2, MIL STD 883 Method 3015, and electrical overstress such as IEC 61000-4-4 and 5. They are used for surges below 3000 W 10/1000 μs. This planar technology makes it compatible with high-end equipment and SMPS where low leakage current and high junction temperature are required to provide reliability and stability over time.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Peak pulse power: 3000 W (10/1000 μs) up to 40 kW (8/20 μs)
3000 W (10/1000 μs)
up to 40 kW (8/20 μs)
Stand-off voltage range from 5 V to 188 V
Unidirectional and bidirectional types
Low leakage current: 0.2 µA at 25 °C
Operating Tj max: 175 °C
JEDEC registered package outline
Resin meets UL94, V0
Lead finishing: matte tin plating

Resources

Product Specifications
DS8598 3000 W TVS in SMC


Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

ESD Suppressor TVS 15KV 2-Pin SMC T/R | Avnet Silica
Protection |Stmicroelectronics SMC30J26A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMC30J26A?

Additional datasheets, footprints and schematics for SMC30J26A are listed on our Part Details page. You can also find images and similar parts to SMC30J26A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMC30J26A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC30J26A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMC30J26A fall under?

The SMC30J26A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to SMC30J26A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMC30J26A you can contact the distributor directly for product support, shipping queries etc.

Is the SMC30J26A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SMC30J26A have stock available?

Authorised distributors including Avnet Silica, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for SMC30J26A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMC30J26A often in real-time on the comparison pages.

What if I can't find stock of SMC30J26A?

You can fill out our help required form which you can use to request a quote for SMC30J26A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay