Status: | Unknown |
---|---|
Series: | SMC Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | SMC Series |
Capacitor Case Style | 5045 [127114 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 100V |
Capacitor: metallized PPS | Transfer Multisort Elektronik |
Cap, 0.47Μf, 100V, 5%, Pps, 5045 | Newark Electronics |
CAP, 0.47µF, 100V, 5%, PPS, 5045 | element14 |
Where can I find additional details, specifications and documents for a SMC12.7474J100B31TR24?
Additional datasheets, footprints and schematics for SMC12.7474J100B31TR24 are listed on our Part Details page. You can also find images and similar parts to SMC12.7474J100B31TR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC12.7474J100B31TR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC12.7474J100B31TR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC12.7474J100B31TR24 fall under?
The SMC12.7474J100B31TR24 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMC12.7474J100B31TR24 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC12.7474J100B31TR24 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC12.7474J100B31TR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC12.7474J100B31TR24 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMC12.7474J100B31TR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC12.7474J100B31TR24 often in real-time on the comparison pages.
What if I can't find stock of SMC12.7474J100B31TR24?
You can fill out our help required form which you can use to request a quote for SMC12.7474J100B31TR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.