Status: | Unknown |
---|---|
Series: | SMC Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.30
|
1,428
in stock
|
Buy Now | |
element14
from US$7.45
|
1,428
in stock
|
Buy Now | |
Rapid Electronics
from US$6.95
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.04
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 50V |
Capacitor Dielectric Type | PPS (Polyphenylene Sulphide) |
Capacitance Tolerance | ± 5% |
Product Range | SMC Series |
Capacitor Case Style | 4036 [10291 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 50V |
CAP, 0.68µF, 50V, 5%, PPS, 4036 | element14 |
Capacitor, Film, Pps, 0.68Uf, 50V, 4036 | Newark Electronics |
Capacitor: metallized PPS | Transfer Multisort Elektronik |
Film Capacitor, 0.68 uF, 30 V, 50 V, ± 5%, Metallized PPS, 4036 [10291 Metric] | Avnet America |
Film Capacitor, 0.68 uF, 30 V, 50 V, � 5%, Metallized PPS, 4036 [10291 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMC10.2684J50A31TR16?
Additional datasheets, footprints and schematics for SMC10.2684J50A31TR16 are listed on our Part Details page. You can also find images and similar parts to SMC10.2684J50A31TR16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMC10.2684J50A31TR16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMC10.2684J50A31TR16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMC10.2684J50A31TR16 fall under?
The SMC10.2684J50A31TR16 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SMC10.2684J50A31TR16 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMC10.2684J50A31TR16 you can contact the distributor directly for product support, shipping queries etc.
Is the SMC10.2684J50A31TR16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMC10.2684J50A31TR16 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SMC10.2684J50A31TR16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMC10.2684J50A31TR16 often in real-time on the comparison pages.
What if I can't find stock of SMC10.2684J50A31TR16?
You can fill out our help required form which you can use to request a quote for SMC10.2684J50A31TR16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.