Status: | Active |
---|---|
Series: | MBT3904DW1 |
RoHS: | Compliant |
Prices starting from US$0.08
hFE, 100-300 |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7-inch/3,000 Unit Tape and Reel |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS CompliantCapable |
Description | MBT3904DW1 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | Dual NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.15 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans GP BJT NPN 40V 0.2A 6-Pin SC-88 T/R | Avnet Silica |
Ss Sc88 Gp Xstr Npn 40V Rohs Compliant: Yes |Onsemi SMBT3904DW1T1G | Newark Electronics |
MBT Series 40 V 200 mA SMT NPN Silicon Dual General Purpose Transistor - SOT-363 | Future Electronics |
TRANSISTOR ARRAY, DUAL NPN, 40V, SOT-363 | element14 |
Where can I find additional details, specifications and documents for a SMBT3904DW1T1G?
Additional datasheets, footprints and schematics for SMBT3904DW1T1G are listed on our Part Details page. You can also find images and similar parts to SMBT3904DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBT3904DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBT3904DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBT3904DW1T1G fall under?
The SMBT3904DW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to SMBT3904DW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBT3904DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SMBT3904DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SMBT3904DW1T1G have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SMBT3904DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBT3904DW1T1G often in real-time on the comparison pages.
What if I can't find stock of SMBT3904DW1T1G?
You can fill out our help required form which you can use to request a quote for SMBT3904DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.