Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,486
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
123,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
12,000
in stock
|
Buy Now | |
element14
from US$0.15
|
5,486
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,844
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,844
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,658
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 9 V |
Breakdown VoltageVBR Min(V) | 10 V |
BreakdownVoltageVBR Max (V) | 11.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 15.4 V |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 39A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 4.11A |
Power Dissipation Pd | 600W |
Trans Voltage Suppressor Diode 600W 90V V(RWM) | Rapid Electronics |
Diode TVS Single Bi-Dir 90V 600W 2-Pin SMBJ | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 90V |
Clamping Voltage Vc Max | 146V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 100V |
Breakdown Voltage Max | 111V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMBJ Series 10 V 600 W Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
600W 9.0VWM 5% BI DO214AA | TTI Europe |
TVS-DIODE BI 0,6KW 105V SMB | Rutronik |
TVS DIODE, 600W, 90V, BIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Bi-Directional, 90V, 4.1A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 10V |
Breakdown Voltage Max | 11.1V |
RoHS Compliant | Yes |
Dio Tvs Vwm 90V 600W Bidir Smb Rohs Compliant: Yes |Bourns SMBJ90CA | Newark Electronics |
Diode TVS Single Bi-Dir 9V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 9V |
Clamping Voltage Vc Max | 15.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ9.0CA?
Additional datasheets, footprints and schematics for SMBJ9.0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ9.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ9.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ9.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ9.0CA fall under?
The SMBJ9.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ9.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ9.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ9.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ9.0CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Rutronik and Avnet America have stock available or on a lead time for SMBJ9.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ9.0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ9.0CA?
You can fill out our help required form which you can use to request a quote for SMBJ9.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.