Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
14,435
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,075
in stock
|
Buy Now | |
element14
from US$0.18
|
7,075
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,748
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 8.5 V |
Breakdown VoltageVBR Min(V) | 9.44 V |
BreakdownVoltageVBR Max (V) | 10.82 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.4 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 104V |
Breakdown Voltage Range | 94.4V to 104V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 4.4A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 85V |
Termination Type | Surface Mount Device |
Time Measured | 1ps |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMBJ Series 14.4 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
DIODE, TVS, 8.5V, 600W, 5%, UNI, SMB | Farnell |
600W 8.5VWM 5% UNI DO214AA | TTI Europe |
Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 8.5 V, Do-214Aa, 2, 9.44 V Rohs Compliant: Yes |Littelfuse SMBJ8.5A | Newark Electronics |
TVS-DIODE UNI 0,6KW 10V SMB | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 8.5V, 41.7A, DO-214AB | Distrelec |
600W Surface Mount TVS Diode | Littelfuse SMBJ8.5A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 85V |
Clamping Voltage Vc Max | 137V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 94.4V |
Breakdown Voltage Max | 104V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ85A | RS |
Diode TVS Single Uni-Directional 85V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 14.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.44V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 85V 600W 2-Pin SMB | Avnet America |
Where can I find additional details, specifications and documents for a SMBJ8.5A?
Additional datasheets, footprints and schematics for SMBJ8.5A are listed on our Part Details page. You can also find images and similar parts to SMBJ8.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ8.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ8.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ8.5A fall under?
The SMBJ8.5A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ8.5A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ8.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ8.5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ8.5A have stock available?
Authorised distributors including Future Electronics, Farnell, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SMBJ8.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ8.5A often in real-time on the comparison pages.
What if I can't find stock of SMBJ8.5A?
You can fill out our help required form which you can use to request a quote for SMBJ8.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.