Prices starting from US$0.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.05 |
204,000
|
Buy Now | |
TTI Europe | US$0.08 |
42,000
|
Buy Now | |
Farnell | US$0.14 |
20,395
|
Buy Now | |
Newark Electronics | US$0.18 |
5,291
|
Buy Now | |
element14 | US$0.48 |
5,291
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
3,546
|
Buy Now | |
Rutronik | US$0.05 |
3,000
|
Buy Now | |
Distrelec | US$0.25 |
3,000
|
Buy Now | |
CoreStaff | US$0.15 |
3,000
|
Buy Now | |
RS | US$0.64 |
2,400
|
Buy Now | |
EBV Elektronik | - |
3,000
|
Buy Now | |
Avnet America | US$0.09 |
-
|
Buy Now | |
RS Americas | US$0.32 |
-
|
Buy Now | |
Symmetry Electronics | US$0.23 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 7.5 V |
Breakdown VoltageVBR Min(V) | 8.33 V |
BreakdownVoltageVBR Max (V) | 9.58 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 100 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12.9 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
SMBJ Series 5 W 9.21 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 0,6KW 88V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 7.5V, 46.6A, DO-214AA | Distrelec |
600W Surface Mount TVS Diode | Littelfuse SMBJ75CA | RS Americas |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 5A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 12.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 9.21V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 9.21V |
Breakdown Voltage Range | 8.33V to 9.21V |
Breakover Voltage Min | 8.33V |
Clamping Voltage @ 8/20µs Max | 12.9V |
Diode Type | Bidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 100µA |
Peak Pulse Current Ippm | 48A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 100µA |
Stand-off Voltage | 7.5V |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Uni / Bi Directional Polarity | Bidirectional |
Diode, Tvs, 7.5V, 600W, Smb | Newark Electronics |
DIODE, TVS, 7.5V, 600W, SMB | element14 |
Diode, Fairchild, SMBJ75CA | RS |
Diode TVS Single Bi-Directional 75V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
600W 7.5VWM 5% BI DO214AA | TTI Europe |
Diode TVS Single Bi-Dir 7.5V 600W 2-Pin SMB | Avnet America |
Diode TVS Single Bi-Dir 75V 600W 2-Pin SMB | Avnet Abacus |
Where can I find additional details, specifications and documents for a SMBJ7.5CA?
Additional datasheets, footprints and schematics for SMBJ7.5CA are listed on our Part Details page. You can also find images and similar parts to SMBJ7.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ7.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ7.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ7.5CA fall under?
The SMBJ7.5CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ7.5CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ7.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ7.5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ7.5CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for SMBJ7.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ7.5CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ7.5CA?
You can fill out our help required form which you can use to request a quote for SMBJ7.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.