Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
5,280
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
6,000
in stock
|
Buy Now | |
element14
from US$0.21
|
5,280
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,309
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,213
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 7.5 V |
Breakdown VoltageVBR Min(V) | 8.33 V |
BreakdownVoltageVBR Max (V) | 9.58 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 100 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12.9 V |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 83.3V |
Breakdown Voltage Range | 83.3V to 92.1V |
Breakover Voltage Min | 83.3V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 5A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 75V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 12.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 9.21V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 83.3V |
Breakdown Voltage Max | 92.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
600W 75VWM 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 9V SMB | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 75V, 5A, DO-214AA | Distrelec |
SMBJ Series 12.9 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
600W Surface Mount TVS Diode | Littelfuse SMBJ7.5A | RS Americas |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 12.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
Breakdown Voltage Max | 9.21V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 9.21V |
Breakdown Voltage Range | 8.33V to 9.21V |
Breakover Voltage Min | 8.33V |
Clamping Voltage @ 8/20µs Max | 12.9V |
Diode Type | Unidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 100µA |
Peak Pulse Current Ippm | 48A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 100µA |
SMD Marking | KP |
Stand-off Voltage | 7.5V |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Uni / Bi Directional Polarity | Unidirectional |
Tvs Diode, 600W, 7.5V, Unidir, Do-214Aa Rohs Compliant: Yes |Taiwan Semiconductor SMBJ7.5A | Newark Electronics |
Diode TVS Single Uni-Directional 75V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7.5V |
Clamping Voltage Vc Max | 12.9V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 8.33V |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 7.5V 600W 2-Pin SMB | Avnet America |
Diode TVS Single Uni-Dir 75V 600W 2-Pin SMB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 75V |
Clamping Voltage Vc Max | 121V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS DIODE, 600W, 7.5V, UNIDIR, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a SMBJ7.5A?
Additional datasheets, footprints and schematics for SMBJ7.5A are listed on our Part Details page. You can also find images and similar parts to SMBJ7.5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ7.5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ7.5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ7.5A fall under?
The SMBJ7.5A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ7.5A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ7.5A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ7.5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ7.5A have stock available?
Authorised distributors including TTI Europe, Rutronik, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SMBJ7.5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ7.5A often in real-time on the comparison pages.
What if I can't find stock of SMBJ7.5A?
You can fill out our help required form which you can use to request a quote for SMBJ7.5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.