Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0481
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
162,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,564
in stock
|
Buy Now | |
element14
from US$0.15
|
5,564
in stock
|
Buy Now | |
Farnell
from US$0.14
|
5,564
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,043
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,985
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 7 V |
Breakdown VoltageVBR Min(V) | 7.78 V |
BreakdownVoltageVBR Max (V) | 8.95 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 200 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMBJ Series 77.8 V 600 W Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
600W 70VWM 5% BI DO214AA | TTI Europe |
TVS-DIODE BI 0,6KW 8V SMB | Rutronik |
Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 7 V, Do-214Aa, 2, 7.78 V Rohs Compliant: Yes |Littelfuse SMBJ7.0CA | Newark Electronics |
DIODE, TVS, 7V, 600W, BIDIR, SMB | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Bi-Directional, 70V, 5.3A, DO-214AA | Distrelec |
TVSS, Diode, For Data/Comm, Industrial Equip, 50A, SMD, Solder Term, Clamp-V 12V | Littelfuse SMBJ7.0CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
Breakdown Voltage Max | 8.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 600W 70V SMB | Schukat Electronic |
Diode TVS Single Bi-Directional 70V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 7V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ7.0CA?
Additional datasheets, footprints and schematics for SMBJ7.0CA are listed on our Part Details page. You can also find images and similar parts to SMBJ7.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ7.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ7.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ7.0CA fall under?
The SMBJ7.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ7.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ7.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ7.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ7.0CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Newark Electronics have stock available or on a lead time for SMBJ7.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ7.0CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ7.0CA?
You can fill out our help required form which you can use to request a quote for SMBJ7.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.