Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
192,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
11,780
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
5,245
in stock
|
Buy Now | |
element14
from US$0.13
|
5,245
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,364
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,000
in stock
|
Buy Now | |
RS
from US$0.17
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 7 V |
Breakdown VoltageVBR Min(V) | 7.78 V |
BreakdownVoltageVBR Max (V) | 8.95 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 200 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
Breakdown Voltage Max | 8.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Uni-Dir 70V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 77.8V |
Breakdown Voltage Max | 86V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 7V |
Clamping Voltage Vc Max | 12V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.78V |
RoHS Compliant | Yes |
SMBJ Series 5 W 8.6 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
600W 70VWM 5% UNI DO214AA | TTI Europe |
Tvs Diode, 600W, 7V, Unidir, Do-214Aa | Newark Electronics |
TVS DIODE, 600W, 7V, UNIDIR, DO-214AA | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Littelfuse TVS Diode, Uni-Directional, 7V, 50A, DO-214AA | Distrelec |
TVS SURF MT DO214AA - SMBJ7.0A CR T/R | RS |
600W Surface Mount TVS Diode | Littelfuse SMBJ7.0A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | 113V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ7.0A?
Additional datasheets, footprints and schematics for SMBJ7.0A are listed on our Part Details page. You can also find images and similar parts to SMBJ7.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ7.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ7.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ7.0A fall under?
The SMBJ7.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ7.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ7.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ7.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ7.0A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for SMBJ7.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ7.0A often in real-time on the comparison pages.
What if I can't find stock of SMBJ7.0A?
You can fill out our help required form which you can use to request a quote for SMBJ7.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.