Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
72,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
18,000
in stock
|
Buy Now | |
element14
from US$0.11
|
17,400
in stock
|
Buy Now | |
Farnell
from US$0.09
|
17,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8,604
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
2,975
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
8
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 58 V |
Breakdown VoltageVBR Min(V) | 64.4 V |
BreakdownVoltageVBR Max (V) | 74.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 93.6 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 64.4V |
Breakdown Voltage Range | 64.4V to 71.2V |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 6.4A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 58V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
600W 58VWM 5% UNI DO214AA | TTI Europe |
Diode, Full Reel | Newark Electronics |
Diode TVS Single Uni-Dir 58V 600W 2-Pin SMB | Avnet America |
TVS DIODE, 600W, 58V, UNIDIR, DO-214AA | element14 |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.4V |
Breakdown Voltage Max | 71.2V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Fairchild, SMBJ58A | RS |
Diode TVS Single Uni-Directional 58V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58V |
Clamping Voltage Vc Max | 93.6V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Filter Terminals | SMD |
RoHS Compliant | Yes |
SMBJ Series 600 W 71.2 V Uni-Directional Surface Mount TVS Diode - DO-214AA | Future Electronics |
TVS Diode, 600W, 58V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ58A | RS Americas |
Littelfuse TVS Diode, Uni-Directional, 58V, 6.5A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE UNI 0,6KW 68V SMB | Rutronik |
Where can I find additional details, specifications and documents for a SMBJ58A?
Additional datasheets, footprints and schematics for SMBJ58A are listed on our Part Details page. You can also find images and similar parts to SMBJ58A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ58A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ58A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ58A fall under?
The SMBJ58A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ58A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ58A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ58A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ58A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SMBJ58A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ58A often in real-time on the comparison pages.
What if I can't find stock of SMBJ58A?
You can fill out our help required form which you can use to request a quote for SMBJ58A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.