Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
585,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
210,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
192,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
57,559
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
33,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
26,000
in stock
|
Buy Now | |
RS
from US$0.25
|
25,275
in stock
|
Buy Now | |
element14
from US$0.13
|
15,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,884
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1,795
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
1,216
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
1,174
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 5 V |
Breakdown VoltageVBR Min(V) | 6.4 V |
BreakdownVoltageVBR Max (V) | 7.23 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 800 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 9.2 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
SPICE models |
---|
SMBJ PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smbjxxa Altium Symbol and Footprint files |
smbjxxa Orcad Symbol and Footprint files |
ST SMBJ5.0A 5V 600W 2Pin SMB Unidirectional TVS Diode | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 5 W 7 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
600W 5.0VWM 5% UNI DO214AA | TTI Europe |
TVS-DIODE UNI 0,6KW 6,8V SMB | Rutronik |
Diode TVS Uni-Directional 5V 600W SMB | RS |
TVS DIODE, 600W, 5V, UNIDIR, DO-214AA | element14 |
Littelfuse TVS Diode, Uni-Directional, 5V, 65.3A, DO-214AA | Distrelec |
Diode, TVS, For Data/Comm, Industrial Equip,65.3A, SMD, Solder Term, Clamp-V 9.2V | Littelfuse SMBJ5.0A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7.07V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 7V |
Breakdown Voltage Range | 6.4V to 7V |
Breakover Voltage Min | 6.4V |
Clamping Voltage @ 8/20µs Max | 9.2V |
Diode Type | Unidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 800µA |
Peak Pulse Current Ippm | 68A |
Reverse Leakage Current Max | 800µA |
SMD Marking | KE |
Stand-off Voltage | 5V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
SMD TVS Diode Unip 600W 5,0V SMB | Schukat Electronic |
TVS Diode, Unidirectional, 5 V, 9.2 V, DO-214AA (SMB), 2 Pins | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
Breakdown Voltage Max | 7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 65.22A |
Power Dissipation Pd | 600W |
TVS Diode, Unidirectional, 5 V, 9.2 V, DO-214AA (SMB), 2 Pins | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.4V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode, Full Reel | Newark Electronics |
TVS Diode, Unidirectional, 5 V, 9.2 V, DO-214AA (SMB), 2 Pin | Avnet America |
Diode TVS Single Uni-Dir 5V 600W 2-Pin SMB | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.2V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ5.0A?
Additional datasheets, footprints and schematics for SMBJ5.0A are listed on our Part Details page. You can also find images and similar parts to SMBJ5.0A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ5.0A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ5.0A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ5.0A fall under?
The SMBJ5.0A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ5.0A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ5.0A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ5.0A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ5.0A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for SMBJ5.0A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ5.0A often in real-time on the comparison pages.
What if I can't find stock of SMBJ5.0A?
You can fill out our help required form which you can use to request a quote for SMBJ5.0A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.