SMBJ5.0 TVS - Transient Voltage Suppressors by Multicomp

DIODE TVS UNIDIR 5V 600W SMB

Status: Unknown
Series: Transil SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$1.04
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range Transil SMBJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 5V
Clamping Voltage Vc Max 9.6V
Diode Case Style DO-214AA
No. of Pins 2Pins
Breakdown Voltage Min 6.4V
Breakdown Voltage Max 7.82V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Breakdown Voltage Range 6.4V to 7.82V
Peak Pulse Current Ippm 62.5A
Power Dissipation Pd 600W


SMBJ5.0 TVS - Transient Voltage Suppressors by Littelfuse

TVS DIODE UNIDIR 5V 600W DO-214AA

Status: Unknown
Series: SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMBJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 5V
Clamping Voltage Vc Max 9.2V
Diode Case Style DO-214AA
No. of Pins 2Pins
Breakdown Voltage Min 6.4V
Breakdown Voltage Max 7V
Peak Pulse Power Dissipation 600W
Automotive Qualification Standard -
SVHC No SVHC (12-Jan-2017)

SMBJ5.0 TVS - Transient Voltage Suppressors by Multicomp Pro

TVS DIODE, UNIDIR, 5V, 600W, DO-214AA

Status: Unknown
Series: SMBJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range SMBJ Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 5V
Clamping Voltage Vc Max 9.6V
Diode Case Style DO-214AA (SMB)
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

DIODE, TVS, UNIDIR, 5V, 600W, SMB | Farnell
Tvs Diode, Unidir, 5V, 600W, Do-214Aa | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBJ5.0?

Additional datasheets, footprints and schematics for SMBJ5.0 are listed on our Part Details page. You can also find images and similar parts to SMBJ5.0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBJ5.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ5.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBJ5.0 fall under?

The SMBJ5.0 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMBJ5.0 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ5.0 you can contact the distributor directly for product support, shipping queries etc.

Is the SMBJ5.0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMBJ5.0 have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for SMBJ5.0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBJ5.0 often in real-time on the comparison pages.

What if I can't find stock of SMBJ5.0?

You can fill out our help required form which you can use to request a quote for SMBJ5.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay