Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
66,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
18,000
in stock
|
Buy Now | |
element14
from US$0.10
|
7,534
in stock
|
Buy Now | |
Farnell
from US$0.10
|
7,534
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
2,103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,923
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 48 V |
Breakdown VoltageVBR Min(V) | 53.3 V |
BreakdownVoltageVBR Max (V) | 61.3 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 77.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Product Range:Smbj Series | Newark Electronics |
Diode TVS Single Bi-Dir 48V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
RoHS Compliant | Yes |
600W 48VWM 5% BI DO214AA | TTI Europe |
SMBJ Series 5 W 58.9 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
Diode TVS Bi-Directional 48V 600W SMB | RS |
Littelfuse TVS Diode, Bi-Directional, 48V, 7.8A, DO-214AA | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS-DIODE BI 0,6KW 56V SMB | Rutronik |
600W Surface Mount TVS Diode | Littelfuse SMBJ48CA | RS Americas |
Where can I find additional details, specifications and documents for a SMBJ48CA?
Additional datasheets, footprints and schematics for SMBJ48CA are listed on our Part Details page. You can also find images and similar parts to SMBJ48CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ48CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ48CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ48CA fall under?
The SMBJ48CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ48CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ48CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ48CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ48CA have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for SMBJ48CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ48CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ48CA?
You can fill out our help required form which you can use to request a quote for SMBJ48CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.