Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
75,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,385
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
3,160
in stock
|
Buy Now | |
element14
from US$0.09
|
3,160
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ48A-13-F?
Additional datasheets, footprints and schematics for SMBJ48A-13-F are listed on our Part Details page. You can also find images and similar parts to SMBJ48A-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ48A-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ48A-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ48A-13-F fall under?
The SMBJ48A-13-F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBJ48A-13-F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ48A-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ48A-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBJ48A-13-F have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMBJ48A-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ48A-13-F often in real-time on the comparison pages.
What if I can't find stock of SMBJ48A-13-F?
You can fill out our help required form which you can use to request a quote for SMBJ48A-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.