Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
4,300
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,146,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
135,000
in stock
|
Buy Now | |
element14
from US$0.21
|
17,360
in stock
|
Buy Now | |
Farnell
from US$0.12
|
17,360
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
5,467
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,875
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,447
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,305
in stock
|
Buy Now | |
Avnet Asia
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 40 V |
Breakdown VoltageVBR Min(V) | 44.4 V |
BreakdownVoltageVBR Max (V) | 51.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 64.5 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 44.4V |
Breakdown Voltage Range | 44.4V to 49.1V |
Breakover Voltage Min | 44.4V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 9.3A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 40V |
Termination Type | Surface Mount Device |
Diode TVS Single Bi-Dir 40V 600W 2-Pin DO-214AA T/R | Avnet Asia |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 40V 600W 2-Pin SMB | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode TVS Single Bi-Directional 40V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
RoHS Compliant | Yes |
SMBJ Series 64.5 V 0.6 kW Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
600W 40VWM 5% BI DO214AA | TTI Europe |
TVS-DIODE BI 0,6KW 47V SMB | Rutronik |
TVS Diode, 600W, 40V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ40CA | RS Americas |
TVS SURF MT DO214AA - SMBJ40CA 3K T/R | RS |
Littelfuse TVS Diode, Bi-Directional, 40V, 9.3A, DO-214AB | Distrelec |
Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 40 V, Do-214Aa, 2, 44.4 V Rohs Compliant: Yes |Littelfuse SMBJ40CA | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMBJ40CA?
Additional datasheets, footprints and schematics for SMBJ40CA are listed on our Part Details page. You can also find images and similar parts to SMBJ40CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ40CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ40CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ40CA fall under?
The SMBJ40CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ40CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ40CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ40CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ40CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Rutronik have stock available or on a lead time for SMBJ40CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ40CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ40CA?
You can fill out our help required form which you can use to request a quote for SMBJ40CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.