Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
3,850
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
12,000
in stock
|
Buy Now | |
element14
from US$0.18
|
8,600
in stock
|
Buy Now | |
Farnell
from US$0.15
|
8,585
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,157
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
4,061
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,817
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
208
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMBJ26AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 26 V |
Breakdown VoltageVBR Min(V) | 28.9 V |
BreakdownVoltageVBR Max (V) | 33.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 42.1 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Breakdown Voltage | 28.9V |
Breakdown Voltage Range | 28.9V to 31.9V |
Breakover Voltage Min | 28.9V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 14.3A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 26V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Range | 28.9V to 31.9V |
Peak Pulse Current Ippm | 14.3A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
DIO TVS VWM 26V 600W UNIDIR SMB | RS |
Diode TVS Single Uni-Dir 26V 600W 2-Pin SMB | Avnet America |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Peak Pulse Current Ippm | 14.25A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.9V |
Breakdown Voltage Max | 31.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TVS DIODE, 600W, 26V, UNIDIR, DO-214AA | element14 |
Diode TVS Single Uni-Directional 26V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 26V |
Clamping Voltage Vc Max | 42.1V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Filter Terminals | SMD |
RoHS Compliant | Yes |
600W 26VWM 5% UNI DO214AA | TTI Europe |
SMBJ Series 42.1 V 0.6 kW Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 26 V, Do-214Aa, 2, 28.9 V Rohs Compliant: Yes |Littelfuse SMBJ26A | Newark Electronics |
Littelfuse TVS Diode, Uni-Directional, 26V, 14.3A, DO-214AB | Distrelec |
TVS Diode, 600W, 26V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ26A | RS Americas |
TVS-DIODE UNI 0,6KW 30V SMB | Rutronik |
Where can I find additional details, specifications and documents for a SMBJ26A?
Additional datasheets, footprints and schematics for SMBJ26A are listed on our Part Details page. You can also find images and similar parts to SMBJ26A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ26A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ26A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ26A fall under?
The SMBJ26A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ26A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ26A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ26A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ26A have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Future Electronics have stock available or on a lead time for SMBJ26A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ26A often in real-time on the comparison pages.
What if I can't find stock of SMBJ26A?
You can fill out our help required form which you can use to request a quote for SMBJ26A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.