Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
17,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0362
|
144,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0439
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
10,747
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
9,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,985
in stock
|
Buy Now | |
element14
from US$0.11
|
4,935
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,935
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
3,000
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC Qualified | SMBJ24CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 24 V |
Breakdown VoltageVBR Min(V) | 26.7 V |
BreakdownVoltageVBR Max (V) | 30.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 38.9 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
SPICE models |
---|
SMBJ PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smbjxxca Altium Symbol and Footprint files |
smbjxxca Orcad Symbol and Footprint files |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 29.5V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Device Marking | SMBJ24CA |
Diode Type | Bidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 15.4A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | BZ |
Stand-off Voltage | 24V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 5 W 29.5 V Bi-Directional Surface Mount TVS Diode - SMB | Future Electronics |
600W 24VWM 5% BI DO214AA | TTI Europe |
Diode, TVS, For Data/Comm, Industrial Equip,15.5A, SMD, Solder Term, Clamp-V 38.9V | Littelfuse SMBJ24CA | RS Americas |
TVS-DIODE BI 0,6KW 27V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 24V, 15.5A, DO-214AB | Distrelec |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 32.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 29.5V |
Breakdown Voltage Range | 26.7V to 32.6V |
Breakover Voltage Min | 26.7V |
Clamping Voltage @ 8/20µs Max | 38.9V |
Diode Type | Bidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 14.6A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 24V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Diode TVS Single Bi-Directional 24V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Compliant |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
RoHS Compliant | Yes |
TVS Diode Single Bi-Dir 24V 600W SMB | RS |
Diode TVS Single Bi-Dir 24V 600W 2-Pin SMB | Avnet America |
Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 24 V, Do-214Aa, 2, 26.7 V Rohs Compliant: Yes |Bourns SMBJ24CA | Newark Electronics |
DIODE, TVS, 24V, 600W, BI, 5%, SMB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1-Line 24V 15.4A TVS DO-214AA(SMB) | Symmetry Electronics |
Diode TVS Single Bi-Dir 24V 600W 2-Pin DO-214AA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SMBJ24CA?
Additional datasheets, footprints and schematics for SMBJ24CA are listed on our Part Details page. You can also find images and similar parts to SMBJ24CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ24CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ24CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ24CA fall under?
The SMBJ24CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ24CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ24CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ24CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ24CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Avnet America and Chip One Stop have stock available or on a lead time for SMBJ24CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ24CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ24CA?
You can fill out our help required form which you can use to request a quote for SMBJ24CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.