Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0499
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
60,325
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
183,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
78,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
18,000
in stock
|
Buy Now | |
element14
from US$0.15
|
16,995
in stock
|
Buy Now | |
Farnell
from US$0.10
|
16,995
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
11,963
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
8,349
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,990
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,946
in stock
|
Buy Now | |
Micros
from US$0.0499
|
1,840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
665
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
150
in stock
|
Buy Now | |
Rotima
-
|
12,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now |
AEC Qualified | SMBJ24AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 24 V |
Breakdown VoltageVBR Min(V) | 26.7 V |
BreakdownVoltageVBR Max (V) | 30.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 38.9 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 29.5V |
Breakdown Voltage Range | 26.7V to 29.5V |
Breakover Voltage Min | 26.7V |
Device Marking | SMBJ24A |
Diode Type | Unidirectional TVS |
External Depth | 3.56mm |
External Length / Height | 2.44mm |
External Width | 5.59mm |
Peak Pulse Current Ippm | 15.4A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LZ |
Stand-off Voltage | 24V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 29.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMBJ Series 5 W 29.5 V Uni-Directional Surface Mount TVS Diode - SMB | Future Electronics |
600W 24VWM 5% UNI DO214AA | TTI Europe |
Diode TVS Uni-Directional 24V 600W SMB | RS |
TVS-DIODE UNI 0,6KW 27V SMB | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 24V, 15.5A, DO-214AB | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
TVS Diode, 600W, 24V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ24A | RS Americas |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
Breakdown Voltage Max | 32.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Breakdown Voltage | 29.5V |
Breakdown Voltage Range | 26.7V to 32.6V |
Breakover Voltage Min | 26.7V |
Clamping Voltage @ 8/20µs Max | 38.9V |
Diode Type | Unidirectional TVS |
External Depth | 3.73mm |
External Length / Height | 2.61mm |
External Width | 4.75mm |
Leakage Current | 5µA |
Peak Pulse Current Ippm | 14.6A |
Power Dissipation Pd | 600W |
Reverse Leakage Current Max | 5µA |
SMD Marking | LY |
Stand-off Voltage | 24V |
Termination Type | Surface Mount Device |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
DIODE, TVS, 24V, 600W, SMB | element14 |
Diode TVS Single Uni-Directional 24V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 24V 600W 2-Pin SMB | Avnet America |
Transient Voltage Suppressor, Tvs, Smbj Series, Unidirectional, 24 V, Do-214Aa, 2, 26.7 V Rohs Compliant: Yes |Bourns SMBJ24A | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMBJ24A?
Additional datasheets, footprints and schematics for SMBJ24A are listed on our Part Details page. You can also find images and similar parts to SMBJ24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ24A fall under?
The SMBJ24A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ24A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ24A you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ24A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ24A have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Rutronik and element14 have stock available or on a lead time for SMBJ24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ24A often in real-time on the comparison pages.
What if I can't find stock of SMBJ24A?
You can fill out our help required form which you can use to request a quote for SMBJ24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.