Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
531,242
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
9,000
in stock
|
Buy Now | |
element14
from US$0.11
|
8,344
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
7,300
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
4,090
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,024
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,995
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,975
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,785
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,247
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMBJ20CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 20 V |
Breakdown VoltageVBR Min(V) | 22.2 V |
BreakdownVoltageVBR Max (V) | 25.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 32.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS1283 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | Transil SMBJ Series |
RoHS: | Unknown |
Product Range | Transil SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Peak Pulse Current Ippm | 18.5A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
SMBJ Series 32.4 V 600 W Surface Mount Bi-Directional TVS Diode - DO-214AA | Future Electronics |
TVS Diode, 600W, 20V, -65 to 150 Operating Temp, Surface Mount, SMBJ Series | Littelfuse SMBJ20CA | RS Americas |
Tvs Diode, 600W, 20V, Bidir, Do-214Aa | Newark Electronics |
TVS-DIODE BI 0,6KW 24V SMB | Rutronik |
Littelfuse TVS Diode, Bi-Directional, 20V, 18.6A, DO-214AA | Distrelec |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 18.5A |
Power Dissipation Pd | 600W |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Unknown |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
Breakdown Voltage Max | 24.5V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 600W 20V SMB | Schukat Electronic |
Diode: TVS | Transfer Multisort Elektronik |
Diode, Fairchild, SMBJ20CA | RS |
Diode TVS Single Bi-Directional 20V 600W 2-Pin DO-214AA | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMBJ Series |
RoHS: | Compliant |
Product Range | SMBJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 20V |
Clamping Voltage Vc Max | 32.4V |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 22.2V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Diode TVS Single Bi-Dir 20V 600W 2-Pin SMB | Avnet America |
600W 20VWM 5% BI DO214AA | TTI Europe |
67R1642 | element14 |
Where can I find additional details, specifications and documents for a SMBJ20CA?
Additional datasheets, footprints and schematics for SMBJ20CA are listed on our Part Details page. You can also find images and similar parts to SMBJ20CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBJ20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBJ20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBJ20CA fall under?
The SMBJ20CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMBJ20CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBJ20CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMBJ20CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMBJ20CA have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, TTI Europe and element14 have stock available or on a lead time for SMBJ20CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBJ20CA often in real-time on the comparison pages.
What if I can't find stock of SMBJ20CA?
You can fill out our help required form which you can use to request a quote for SMBJ20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.